Hotpoint logo

Hotpoint ARXXF 125 washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23161
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint ARXXF 125 washing machine Front-load 7 kg 1200 RPM White:

Hotpoint ARXXF 125, Front-load, 7 kg, B, 1200 RPM, 266 kWh, 12000 L

Long summary description Hotpoint ARXXF 125 washing machine Front-load 7 kg 1200 RPM White:

Hotpoint ARXXF 125. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 266 kWh, Annual water consumption washing: 12000 L. Product colour: White. Width: 595 mm, Depth: 565 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.