Hotpoint logo

Hotpoint AQXXF 129 H washing machine Front-load 7,5 kg 1200 RPM Silver, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136441
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Hotpoint AQXXF 129 H washing machine Front-load 7,5 kg 1200 RPM Silver, White:

Hotpoint AQXXF 129 H, Front-load, 7,5 kg, B, 1200 RPM, 260 kWh, 14000 L

Long summary description Hotpoint AQXXF 129 H washing machine Front-load 7,5 kg 1200 RPM Silver, White:

Hotpoint AQXXF 129 H. Loading type: Front-load. Rated capacity: 7,5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 260 kWh, Annual water consumption washing: 14000 L. Product colour: Silver, White. Width: 645 mm, Depth: 595 mm, Height: 1050 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.