Hotpoint logo

Hotpoint HSLMO 66F LS X Built-under Stainless steel 0 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14350
Info modified on:
04 Mar 2025, 15:31:09
Short summary description Hotpoint HSLMO 66F LS X Built-under Stainless steel 0 m³/h:

Hotpoint HSLMO 66F LS X, E, D, D, 71 dB, 52 dB, Built-under

Long summary description Hotpoint HSLMO 66F LS X Built-under Stainless steel 0 m³/h:

Hotpoint HSLMO 66F LS X. Fluid dynamic efficiency class: E, Lighting efficiency class: D, Grease filtering efficiency class: D. Type: Built-under, Product colour: Stainless steel, Housing material: Steel. Grease filter type: Aluminium. Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 65,5 kWh, Energy efficiency scale: A+++ to D, Connected load: 121 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.