Hotpoint logo

Hotpoint Aqualtis AQSL 09 U washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90836
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint Aqualtis AQSL 09 U washing machine Front-load 6 kg 1000 RPM White:

Hotpoint Aqualtis AQSL 09 U, Front-load, 6 kg, C, 1000 RPM, White

Long summary description Hotpoint Aqualtis AQSL 09 U washing machine Front-load 6 kg 1000 RPM White:

Hotpoint Aqualtis AQSL 09 U. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: White. Width: 595 mm, Depth: 470 mm, Height: 850 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.