Hoover logo

Hoover WDYN 754 D washer dryer Freestanding Front-load Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79633
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover WDYN 754 D washer dryer Freestanding Front-load Silver:

Hoover WDYN 754 D, Front-load, Freestanding, Silver, Left, Buttons, Rotary, LCD

Long summary description Hoover WDYN 754 D washer dryer Freestanding Front-load Silver:

Hoover WDYN 754 D. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Silver. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing & drying per cycle: 130 L, Energy consumption washing per cycle: 1,53 kWh, Energy consumption washing & drying per cycle: 6,12 kWh. Depth: 540 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.