Hoover logo

Hoover VHW 964 DP washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45132
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hoover VHW 964 DP washer dryer Freestanding Front-load White:

Hoover VHW 964 DP, Front-load, Freestanding, White, Left, LCD, 6 kg

Long summary description Hoover VHW 964 DP washer dryer Freestanding Front-load White:

Hoover VHW 964 DP. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 9 kg. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.