Hoover logo

Hoover Reactiv RC25011 2 L Cylinder vacuum 800 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58531
Info modified on:
27 Oct 2023, 10:32:50
Short summary description Hoover Reactiv RC25011 2 L Cylinder vacuum 800 W:

Hoover Reactiv RC25011, 800 W, Cylinder vacuum, 2 L, EPA, Filtering, 75 dB

Long summary description Hoover Reactiv RC25011 2 L Cylinder vacuum 800 W:

Hoover Reactiv RC25011. Maximum input power: 800 W. Type: Cylinder vacuum, Dust capacity: 2 L. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 75 dB. Product colour: Grey, Metallic, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.