Hoover logo

Hoover HNOT S383DA-37 washing machine Top-load 8 kg 1300 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11396
Info modified on:
27 May 2024, 12:52:26
Short summary description Hoover HNOT S383DA-37 washing machine Top-load 8 kg 1300 RPM White:

Hoover HNOT S383DA-37, Top-load, 8 kg, B, 79 dB, 1300 RPM, 196 kWh

Long summary description Hoover HNOT S383DA-37 washing machine Top-load 8 kg 1300 RPM White:

Hoover HNOT S383DA-37. Loading type: Top-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 61 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 9850 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 865 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.