Hoover logo

Hoover HLSI 3000/E dishwasher Fully built-in 15 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32534
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover HLSI 3000/E dishwasher Fully built-in 15 place settings:

Hoover HLSI 3000/E, Fully built-in, Stainless steel, Buttons, 15 place settings, 49 dB, 9 h

Long summary description Hoover HLSI 3000/E dishwasher Fully built-in 15 place settings:

Hoover HLSI 3000/E. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 15 place settings, Noise level: 49 dB, Delay start (max): 9 h. Water consumption per cycle: 12 L. Width: 598 mm, Depth: 550 mm, Height: 820 mm. Drying class: A, Annual energy consumption: 291 kWh, Annual water consumption: 3350 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.