Hoover logo

Hoover DYT 8110 DC washing machine Top-load 8 kg 1100 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61905
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover DYT 8110 DC washing machine Top-load 8 kg 1100 RPM White:

Hoover DYT 8110 DC, Top-load, 8 kg, C, 1100 RPM, White

Long summary description Hoover DYT 8110 DC washing machine Top-load 8 kg 1100 RPM White:

Hoover DYT 8110 DC. Loading type: Top-load. Rated capacity: 8 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1100 RPM. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.