Hoover logo

Hoover DYN33 5124 D washing machine Front-load 5 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61086
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover DYN33 5124 D washing machine Front-load 5 kg 1200 RPM White:

Hoover DYN33 5124 D, Front-load, 5 kg, B, 1200 RPM, 169 kWh, 8100 L

Long summary description Hoover DYN33 5124 D washing machine Front-load 5 kg 1200 RPM White:

Hoover DYN33 5124 D. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 169 kWh, Annual water consumption washing: 8100 L. Product colour: White. Width: 600 mm, Depth: 330 mm, Height: 800 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.