Hoover logo

Hoover RA22AFG 011 2-in-1 stick vacuum Battery Dry Fabric Bagless 0,7 L Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84790
Info modified on:
12 Dec 2024, 11:20:04
Short summary description Hoover RA22AFG 011 2-in-1 stick vacuum Battery Dry Fabric Bagless 0,7 L Titanium:

Hoover RA22AFG 011, 2-in-1 stick vacuum, Bagless, Titanium, 0,7 L, Plastic, CE

Long summary description Hoover RA22AFG 011 2-in-1 stick vacuum Battery Dry Fabric Bagless 0,7 L Titanium:

Hoover RA22AFG 011. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Titanium. Wheels material: Rubber. Cleaning type: Dry, Vacuum air filtering: Fabric, Dirt separating method: Cyclonic/filtering. Power control: Electronic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 22 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.