Hoover logo

Hoover ENIGMA EVO Upright vacuum AC Dry&wet EPA Dust bag 4,2 L Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38566
Info modified on:
14 Mar 2024, 17:23:49
Short summary description Hoover ENIGMA EVO Upright vacuum AC Dry&wet EPA Dust bag 4,2 L Black, Silver:

Hoover ENIGMA EVO, Upright vacuum, Dust bag, Black, Silver, 4,2 L, Dry&wet, EPA

Long summary description Hoover ENIGMA EVO Upright vacuum AC Dry&wet EPA Dust bag 4,2 L Black, Silver:

Hoover ENIGMA EVO. Product type: Upright vacuum, Dust container type: Dust bag, Product colour: Black, Silver. Cleaning type: Dry&wet, Vacuum air filtering: EPA, Dirt separating method: Filtering. Cord length: 6 m, Operating radius: 11 m. Power source: AC, Annual energy consumption: 22 kWh. Depth: 205 mm, Height: 1045 mm, Weight: 6,8 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.