Hoover logo

Hoover Breeze BR30PET 011 2 L Cylinder vacuum Dry 550 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38741
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Hoover Breeze BR30PET 011 2 L Cylinder vacuum Dry 550 W Bagless:

Hoover Breeze BR30PET 011, 550 W, Cylinder vacuum, Dry, Bagless, 2 L, EPA

Long summary description Hoover Breeze BR30PET 011 2 L Cylinder vacuum Dry 550 W Bagless:

Hoover Breeze BR30PET 011. Maximum input power: 550 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: EPA, Dirt separating method: Cyclonic, Noise level: 78 dB. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.