Hoover logo

Hoover Capture TCP2010 019 2,3 L Cylinder vacuum Dry 2000 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16048
Info modified on:
23 Feb 2024, 12:27:18
Short summary description Hoover Capture TCP2010 019 2,3 L Cylinder vacuum Dry 2000 W Dust bag:

Hoover Capture TCP2010 019, 2000 W, Cylinder vacuum, Dry, Dust bag, 2,3 L, Micro

Long summary description Hoover Capture TCP2010 019 2,3 L Cylinder vacuum Dry 2000 W Dust bag:

Hoover Capture TCP2010 019. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2,3 L. Vacuum air filtering: Micro, Dirt separating method: Filtering, Noise level: 82 dB. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.