Hoover logo

Hoover Chefvolution HMG25TB Black Combination microwave Countertop 25 L 900 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55668
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Hoover Chefvolution HMG25TB Black Combination microwave Countertop 25 L 900 W:

Hoover Chefvolution HMG25TB, Countertop, Combination microwave, 25 L, 900 W, Built-in display, Touch

Long summary description Hoover Chefvolution HMG25TB Black Combination microwave Countertop 25 L 900 W:

Hoover Chefvolution HMG25TB. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 25 L, Microwave power: 900 W, Built-in display, Control type: Touch, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.