Hoover H-WASH 300 PRO HBWOS69TAMCET/80, Front-load, 9 kg, B, 76 dB, 1600 RPM, A
Hoover H-WASH 300 PRO HBWOS69TAMCET/80. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 76 dB, Maximum spin speed: 1600 RPM. Product colour: White. Width: 600 mm, Depth: 530 mm, Height: 820 mm. Energy efficiency class: A