Hoover logo

Hoover H-WASH 300 PLUS H3WS437TAMCE/1-S washing machine Front-load 7 kg 1300 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86320
Info modified on:
18 Mar 2025, 18:41:45
Short summary description Hoover H-WASH 300 PLUS H3WS437TAMCE/1-S washing machine Front-load 7 kg 1300 RPM White:

Hoover H-WASH 300 PLUS H3WS437TAMCE/1-S, Front-load, 7 kg, B, 76 dB, 1300 RPM, A

Long summary description Hoover H-WASH 300 PLUS H3WS437TAMCE/1-S washing machine Front-load 7 kg 1300 RPM White:

Hoover H-WASH 300 PLUS H3WS437TAMCE/1-S. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 51 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 123 kWh. Product colour: White. Width: 600 mm, Depth: 454 mm, Height: 850 mm. Energy efficiency class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.