Hoover logo

Hoover H-WASH 300 LITE H3WS 485TE-S washing machine Front-load 8 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50860
Info modified on:
27 May 2024, 17:47:55
Short summary description Hoover H-WASH 300 LITE H3WS 485TE-S washing machine Front-load 8 kg 1400 RPM White:

Hoover H-WASH 300 LITE H3WS 485TE-S, Front-load, 8 kg, B, 79 dB, 1400 RPM, D

Long summary description Hoover H-WASH 300 LITE H3WS 485TE-S washing machine Front-load 8 kg 1400 RPM White:

Hoover H-WASH 300 LITE H3WS 485TE-S. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 61 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 850 mm. Energy efficiency class: D

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.