Hoover logo

Hoover H-WASH 500 HWP 414AMBC/1-S washing machine Front-load 14 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101477
Info modified on:
18 Mar 2025, 18:28:02
Short summary description Hoover H-WASH 500 HWP 414AMBC/1-S washing machine Front-load 14 kg 1400 RPM White:

Hoover H-WASH 500 HWP 414AMBC/1-S, Front-load, 14 kg, B, 80 dB, 1400 RPM, A

Long summary description Hoover H-WASH 500 HWP 414AMBC/1-S washing machine Front-load 14 kg 1400 RPM White:

Hoover H-WASH 500 HWP 414AMBC/1-S. Loading type: Front-load. Rated capacity: 14 kg, Spin-drying class: B, Noise level (spin): 80 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 159 kWh, Annual water consumption washing: 13700 L. Product colour: White. Width: 600 mm, Depth: 670 mm, Height: 850 mm. Energy efficiency class: A

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.