Hoover logo

Hoover LINK HLT 3652L-37 washing machine Top-load 6,5 kg 1200 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15860
Info modified on:
04 Nov 2024, 09:20:17
Short summary description Hoover LINK HLT 3652L-37 washing machine Top-load 6,5 kg 1200 RPM White:

Hoover LINK HLT 3652L-37, Top-load, 6,5 kg, B, 77 dB, 1200 RPM, 161 kWh

Long summary description Hoover LINK HLT 3652L-37 washing machine Top-load 6,5 kg 1200 RPM White:

Hoover LINK HLT 3652L-37. Loading type: Top-load. Rated capacity: 6,5 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 161 kWh, Annual water consumption washing: 9000 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 865 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.