Honor logo

Honor 6 12,7 cm (5") Single SIM Android 4.4 4G 3 GB 16 GB 3000 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52793
Info modified on:
01 Nov 2022, 09:08:48
Short summary description Honor 6 12,7 cm (5") Single SIM Android 4.4 4G 3 GB 16 GB 3000 mAh Black:

Honor 6, 12,7 cm (5"), 3 GB, 16 GB, 13 MP, Android 4.4, Black

Long summary description Honor 6 12,7 cm (5") Single SIM Android 4.4 4G 3 GB 16 GB 3000 mAh Black:

Honor 6. Display diagonal: 12,7 cm (5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,3 GHz, Processor family: Hi-Silicon, Processor model: Kirin 920. RAM capacity: 3 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 3000 mAh. Product colour: Black. Weight: 132 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.