HKS Congress-S, Motorized, 4 m, 3 m, 4:3, Matte White, White
HKS Congress-S. Drive type: Motorized, Viewable screen width (W): 4 m, Viewable screen height (H): 3 m, Native aspect ratio: 4:3, Screen surface: Matte White. Product colour: White