Hisense logo

Hisense LTDN50D36TUK TV 127 cm (50") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37855
Info modified on:
10 Aug 2024, 10:16:15
Short summary description Hisense LTDN50D36TUK TV 127 cm (50") Full HD Black:

Hisense LTDN50D36TUK, 127 cm (50"), 1920 x 1080 pixels, Full HD, DVB-T2, Black

Long summary description Hisense LTDN50D36TUK TV 127 cm (50") Full HD Black:

Hisense LTDN50D36TUK. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Response time: 6,5 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.