Hisense logo

Hisense H50A6120 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18939
Info modified on:
27 May 2024, 13:18:41
Short summary description Hisense H50A6120 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Hisense H50A6120, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Hisense H50A6120 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Hisense H50A6120. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PCI (Picture Criteria Index) 1500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.