Hisense logo

Hisense H310BIT-WD fridge-freezer Freestanding 222 L A Stainless steel, Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1953
Info modified on:
10 Aug 2024, 06:45:10
Short summary description Hisense H310BIT-WD fridge-freezer Freestanding 222 L A Stainless steel, Titanium:

Hisense H310BIT-WD, 222 L, N-ST, 3 kg/24h, A, Fresh zone compartment, Stainless steel, Titanium

Long summary description Hisense H310BIT-WD fridge-freezer Freestanding 222 L A Stainless steel, Titanium:

Hisense H310BIT-WD. Total net capacity: 222 L. Door hinge: Right. Climate class: N-ST, Noise level: 42 dB. Fridge net capacity: 159 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 63 L, Freezing capacity: 3 kg/24h. Fresh zone compartment. Energy efficiency class: A, Annual energy consumption: 304 kWh. Product colour: Stainless steel, Titanium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.