Hisense logo

Hisense 43E7QTUK TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 275 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
284
Info modified on:
26 May 2025, 17:09:08
Short summary description Hisense 43E7QTUK TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 275 cd/m²:

Hisense 43E7QTUK, 109,2 cm (43"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Hisense 43E7QTUK TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 275 cd/m²:

Hisense 43E7QTUK. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 275 cd/m², Response time: 8 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.