Hisense logo

Hisense LTDN42K320UWSEU 101,6 cm (40") Full HD Smart TV Black 16 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17027
Info modified on:
19 Mar 2021, 15:33:32
Short summary description Hisense LTDN42K320UWSEU 101,6 cm (40") Full HD Smart TV Black 16 W:

Hisense LTDN42K320UWSEU, 101,6 cm (40"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Hisense LTDN42K320UWSEU 101,6 cm (40") Full HD Smart TV Black 16 W:

Hisense LTDN42K320UWSEU. Display diagonal: 101,6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. RMS rated power: 16 W, Audio system: NICAM / A2 Stereo. Power consumption (typical): 100 W, Power consumption (standby): 0,5 W, AC input voltage: 220 - 240 V. Width (with stand): 958 mm, Depth (with stand): 208 mm, Height (with stand): 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.