HiLook logo

HiLook NVR-104MH-D/W

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19100
Info modified on:
17 Mar 2022, 13:42:25
Short summary description HiLook NVR-104MH-D/W:

HiLook NVR-104MH-D/W, 4 channels, 1920 x 1080 pixels, 720p, 1080p, 50 Mbit/s, 40 Mbit/s, 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description HiLook NVR-104MH-D/W:

HiLook NVR-104MH-D/W. Video input channels: 4 channels, Maximum resolution: 1920 x 1080 pixels, Video recording modes: 720p, 1080p. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi data rate (max): 144 Mbit/s. Maximum storage capacity: 6 TB, HDD interface: Serial ATA. Ethernet LAN data rates: 10,100 Mbit/s. Power: 12 W, Output voltage: 12 V

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.