Hasbro logo

Transformers F3163ES0 toy figure

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33598
Info modified on:
17 Jun 2024, 13:19:02
Short summary description Transformers F3163ES0 toy figure:

Transformers F3163ES0, Collectible action figure, Movie & TV series, 79 g

Long summary description Transformers F3163ES0 toy figure:

Transformers F3163ES0. Product type: Collectible action figure, On basis of: Movie & TV series, Theme: Transformers: Bumblebee. EU TSD warning: Not for children under 36 months, Small parts. Choking hazard. Height: 114,3 mm, Weight: 79 g, Package width: 197 mm. Manual languages: Multi, Package type: Window box, Packaging languages: Multi. Master (outer) case width: 258 mm, Master (outer) case length: 286 mm, Master (outer) case height: 205 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.