Hasbro logo

Hasbro B7436EU40 Male

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23851
Info modified on:
17 Jun 2024, 13:32:03
Short summary description Hasbro B7436EU40 Male:

Hasbro B7436EU40, Male, 5 yr(s), Avengers, Plastic, Red, 660 mm

Long summary description Hasbro B7436EU40 Male:

Hasbro B7436EU40. Suggested gender: Male, Recommended age (min): 5 yr(s), Theme: Avengers. Package width: 660 mm, Package depth: 127 mm, Package height: 635 mm. Commercial unit type: Consumer unit single. Packaging languages: Multi, Manual languages: Multi. Target audience details: Child, (cdm) Seasonalities: Permanent, (cdm) Additional colours: White, Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.