Hannspree logo

Hannspree ST251MAB TV 63,5 cm (25") Full HD Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66805
Info modified on:
30 Sept 2024, 14:23:26
End of life date:
27 Sept 2024
Short summary description Hannspree ST251MAB TV 63,5 cm (25") Full HD Black 300 cd/m²:

Hannspree ST251MAB, 63,5 cm (25"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Hannspree ST251MAB TV 63,5 cm (25") Full HD Black 300 cd/m²:

Hannspree ST251MAB. Display diagonal: 63,5 cm (25"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 300 cd/m², Response time: 4 ms, Native aspect ratio: 16:10. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.