Hannspree logo

Hannspree SJ42DMBB TV 106,7 cm (42") Full HD Black 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112033
Info modified on:
30 Sept 2024, 14:23:32
End of life date:
27 Sept 2024
Short summary description Hannspree SJ42DMBB TV 106,7 cm (42") Full HD Black 450 cd/m²:

Hannspree SJ42DMBB, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Hannspree SJ42DMBB TV 106,7 cm (42") Full HD Black 450 cd/m²:

Hannspree SJ42DMBB. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 6,5 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.