Hama logo

Hama FL-200 Black, Grey, Red Headband flashlight LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31557
Info modified on:
01 Oct 2024, 19:20:03
Short summary description Hama FL-200 Black, Grey, Red Headband flashlight LED:

Hama FL-200, Headband flashlight, Black, Grey, Red, Aluminium, LED, AAA, 130 mm

Long summary description Hama FL-200 Black, Grey, Red Headband flashlight LED:

Hama FL-200. Flashlight type: Headband flashlight, Product colour: Black, Grey, Red, Housing material: Aluminium. Lamp type: LED. Battery type: AAA. Height: 130 mm, Weight: 100 g, Head diameter: 3,5 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.