Hama logo

Hama "CM-1310" webcam 2560 x 2048 pixels USB 2.0 Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38755
Info modified on:
19 Aug 2017, 16:03:28
Short summary description Hama "CM-1310" webcam 2560 x 2048 pixels USB 2.0 Silver:

Hama "CM-1310" Webcam, 2560 x 2048 pixels, 30 fps, USB 2.0, Silver, 256 MB, Pentium P4/1.2 GHz

Long summary description Hama "CM-1310" webcam 2560 x 2048 pixels USB 2.0 Silver:

Hama "CM-1310" Webcam. Maximum video resolution: 2560 x 2048 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Silver. Minimum RAM: 256 MB. Minimum processor: Pentium P4/1.2 GHz, Minimum storage drive space: 500 MB, Compatible operating systems: Windows XP/Vista

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.