Haier logo

Haier WS50GDBI wine cooler Freestanding Black 50 bottle(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69352
Info modified on:
27 May 2024, 12:05:02
Short summary description Haier WS50GDBI wine cooler Freestanding Black 50 bottle(s):

Haier WS50GDBI, Freestanding, 50 bottle(s), 80 W, Interior light, N-ST, Black

Long summary description Haier WS50GDBI wine cooler Freestanding Black 50 bottle(s):

Haier WS50GDBI. Appliance placement: Freestanding, Housing colour: Black, Number of shelves: 2 shelves. Bottles capacity: 50 bottle(s), Climate class: N-ST, Noise level: 39 dB. Annual energy consumption: 154 kWh, Connected load: 80 W, AC input voltage: 220-240 V. Width: 595 mm, Depth: 635 mm, Height: 820 mm. Package width: 655 mm, Package depth: 741 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.