Haier logo

Haier Q5T-C620 All-in-One PC/workstation Intel® Celeron® G G1610 54,6 cm (21.5") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD FreeDOS White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6565
Info modified on:
14 Mar 2024, 19:32:29
Short summary description Haier Q5T-C620 All-in-One PC/workstation Intel® Celeron® G G1610 54,6 cm (21.5") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD FreeDOS White:

Haier Q5T-C620, 54,6 cm (21.5"), Intel® Celeron® G, 4 GB, 500 GB, FreeDOS, White

Long summary description Haier Q5T-C620 All-in-One PC/workstation Intel® Celeron® G G1610 54,6 cm (21.5") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD FreeDOS White:

Haier Q5T-C620. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron® G, Processor frequency: 2,6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.