Haier logo

Haier LT22M1CW TV 55,9 cm (22") WSXGA+ Black 250 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116842
Info modified on:
19 Jan 2024, 08:49:47
Short summary description Haier LT22M1CW TV 55,9 cm (22") WSXGA+ Black 250 cd/m²:

Haier LT22M1CW, 55,9 cm (22"), 1680 x 1050 pixels, WSXGA+, LCD, DVB-T, Black

Long summary description Haier LT22M1CW TV 55,9 cm (22") WSXGA+ Black 250 cd/m²:

Haier LT22M1CW. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.