Haier logo

Haier LEU49V300S TV 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58517
Info modified on:
27 May 2024, 13:40:53
Short summary description Haier LEU49V300S TV 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black:

Haier LEU49V300S, 124,5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Haier LEU49V300S TV 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black:

Haier LEU49V300S. Display diagonal: 124,5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.