Haier logo

Haier L32F1120 TV 80 cm (31.5") HD Black 350 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49987
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Haier L32F1120 TV 80 cm (31.5") HD Black 350 cd/m²:

Haier L32F1120, 80 cm (31.5"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Haier L32F1120 TV 80 cm (31.5") HD Black 350 cd/m²:

Haier L32F1120. Display diagonal: 80 cm (31.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 350 cd/m², Response time: 8,5 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.