Haier logo

Haier JC-160GDD wine cooler Freestanding 49 bottle(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77046
Info modified on:
26 Feb 2021, 15:37:37
Short summary description Haier JC-160GDD wine cooler Freestanding 49 bottle(s):

Haier JC-160GDD, Freestanding, 49 bottle(s), Black

Long summary description Haier JC-160GDD wine cooler Freestanding 49 bottle(s):

Haier JC-160GDD. Appliance placement: Freestanding, Number of shelves: 9 shelves, Product colour: Black. Bottles capacity: 49 bottle(s), Noise level: 42 dB. Annual energy consumption: 219 kWh, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 506 mm, Depth: 580 mm, Height: 1280 mm. Package width: 568 mm, Package depth: 610 mm, Package height: 1310 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.