Haier logo

Haier HWD90-BP14636 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23125
Info modified on:
27 May 2024, 14:13:35
Short summary description Haier HWD90-BP14636 washer dryer Freestanding Front-load White:

Haier HWD90-BP14636, Front-load, Freestanding, White, Left, Stainless steel, 65 L

Long summary description Haier HWD90-BP14636 washer dryer Freestanding Front-load White:

Haier HWD90-BP14636. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Water consumption washing per cycle: 53 L, Water consumption washing & drying per cycle: 98 L, Energy efficiency scale: A to G. Depth: 650 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 144 kWh, Annual energy consumption washing & drying: 1220 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.