Haier logo

Haier HRZ-176AA combi-fridge Freestanding 113 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63189
Info modified on:
27 May 2024, 12:50:56
Short summary description Haier HRZ-176AA combi-fridge Freestanding 113 L White:

Haier HRZ-176AA, 113 L, Freestanding, 42 dB, N-ST, 2 kg/24h, White

Long summary description Haier HRZ-176AA combi-fridge Freestanding 113 L White:

Haier HRZ-176AA. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Total net capacity: 113 L, Climate class: N-ST, Noise level: 42 dB. Fridge net capacity: 98 L. Freezer position: Top-placed, Freezer net capacity: 15 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 172 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.