Haier logo

Haier Thunderobot Zero Ultra 7 Gray Intel® Core™ i7 i7-12700H Laptop 40,6 cm (16") Full HD 32 GB DDR5-SDRAM NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Anthracite

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2031
Info modified on:
12 Jul 2023, 13:23:06
Short summary description Haier Thunderobot Zero Ultra 7 Gray Intel® Core™ i7 i7-12700H Laptop 40,6 cm (16") Full HD 32 GB DDR5-SDRAM NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Anthracite:

Haier Thunderobot Zero Ultra 7 Gray, Intel® Core™ i7, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, Windows 11 Home, Anthracite

Long summary description Haier Thunderobot Zero Ultra 7 Gray Intel® Core™ i7 i7-12700H Laptop 40,6 cm (16") Full HD 32 GB DDR5-SDRAM NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Anthracite:

Haier Thunderobot Zero Ultra 7 Gray. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 40,6 cm (16"), HD type: Full HD, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3080 Ti. Operating system installed: Windows 11 Home. Product colour: Anthracite. Weight: 2,58 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.