Haier logo

Haier Cube 83 Serie 7 HCW7819EHMP side-by-side refrigerator Freestanding 536 L E Platinum, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76434
Info modified on:
30 May 2025, 01:07:26
Short summary description Haier Cube 83 Serie 7 HCW7819EHMP side-by-side refrigerator Freestanding 536 L E Platinum, Stainless steel:

Haier Cube 83 Serie 7 HCW7819EHMP, Freestanding, French door, Platinum, Stainless steel, Touch, On door, Glass

Long summary description Haier Cube 83 Serie 7 HCW7819EHMP side-by-side refrigerator Freestanding 536 L E Platinum, Stainless steel:

Haier Cube 83 Serie 7 HCW7819EHMP. Appliance placement: Freestanding, Product design: French door, Product colour: Platinum, Stainless steel. Total net capacity: 536 L, Climate class: T, Noise emission class: C. Fridge net capacity: 359 L, Lamp type: LED. Freezer net capacity: 177 L, Freezer position: Bottom-placed, Freezing capacity: 11 kg/24h. Energy efficiency class: E, Annual energy consumption: 319 kWh, Energy efficiency scale: A to G

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.