Haier SBS 90 Serie 3 HSR3918FNPG, Freestanding, American door, Silver, Touch, Glass, Silver frame
Haier SBS 90 Serie 3 HSR3918FNPG. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 528 L, Climate class: ST, Noise emission class: C. Fridge net capacity: 337 L, Fridge gross capacity: 347 L, Lamp type: LED. Freezer net capacity: 191 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 399 kWh, Energy efficiency scale: A to G