Haier logo

Haier HAMT66IRCS Black Built-in 59 cm Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2740
Info modified on:
31 Jul 2025, 16:04:44
Short summary description Haier HAMT66IRCS Black Built-in 59 cm Zone induction hob 4 zone(s):

Haier HAMT66IRCS, Black, Built-in, 59 cm, Zone induction hob, Glass-ceramic, 4 zone(s)

Long summary description Haier HAMT66IRCS Black Built-in 59 cm Zone induction hob 4 zone(s):

Haier HAMT66IRCS. Product colour: Black, Appliance placement: Built-in, Hob width size: 59 cm. Control type: Touch, Control position: Front / Top front. AC input voltage: 220 - 240 V. Apps supported: hOn. Width: 590 mm, Depth: 510 mm, Height: 51 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.