Haier logo

Haier Serie 636 HD80-B636W tumble dryer Freestanding Front-load 8 kg B White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21936
Info modified on:
17 Oct 2024, 14:58:24
Short summary description Haier Serie 636 HD80-B636W tumble dryer Freestanding Front-load 8 kg B White:

Haier Serie 636 HD80-B636W, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Haier Serie 636 HD80-B636W tumble dryer Freestanding Front-load 8 kg B White:

Haier Serie 636 HD80-B636W. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Condensation efficiency class: C, Drying programs: Mix, Sport, Jeans/denim, Blouse/shirt, Cotton, Towel, Synthetics. Delay start (max): 24 h. Energy efficiency class: B, Energy consumption: 4,72 kWh, Annual energy consumption: 561 kWh. Depth: 650 mm, Width: 595 mm, Weight: 42 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.