Haier Serie 636 HW70-B12636N, Front-load, 7 kg, B, 67 dB, 1200 RPM, A
Haier Serie 636 HW70-B12636N. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 67 dB, Noise level (wash): 53 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 460 mm, Height: 850 mm. Energy efficiency class: A