Grundig logo

Grundig 55 VLX 7730 BP 139,7 cm (55") 4K Ultra HD Smart TV Black 40 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123507
Info modified on:
27 May 2024, 12:51:31
Short summary description Grundig 55 VLX 7730 BP 139,7 cm (55") 4K Ultra HD Smart TV Black 40 W:

Grundig 55 VLX 7730 BP, 139,7 cm (55"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Flat

Long summary description Grundig 55 VLX 7730 BP 139,7 cm (55") 4K Ultra HD Smart TV Black 40 W:

Grundig 55 VLX 7730 BP. Display diagonal: 139,7 cm (55"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 300 x 300 mm. HDMI version: 2.0a. RMS rated power: 40 W, Audio decoders: DTS 2.0, DTS Premium Sound. Power consumption (typical): 110 W, Power consumption (standby): 0,3 W, AC input voltage: 220 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.